TiMOTION Technology Eletric Linear Motion Control Boxes for Furniture Application TC9 Series

Description
General Features Voltage: 100V AC, 120V AC, or 230V AC Built-in transformer type: Toroidal Maximum output: 25V DC, 7.5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~3 Color: black or grey IP rating: Up to IP66 Certificate: EMC and LVD Compatible with safety strip (TSS)
Datasheet
Description
General Features Voltage: 100V AC, 120V AC, or 230V AC Built-in transformer type: Toroidal Maximum output: 25V DC, 7.5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~3 Color: black or grey IP rating: Up to IP66 Certificate: EMC and LVD Compatible with safety strip (TSS)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eletric Linear Motion Control Boxes for Furniture Application - TC9 Series - TiMOTION Technology
New Taipei City, Taiwan
Eletric Linear Motion Control Boxes for Furniture Application
TC9 Series
Eletric Linear Motion Control Boxes for Furniture Application TC9 Series
General Features Voltage: 100V AC, 120V AC, or 230V AC Built-in transformer type: Toroidal Maximum output: 25V DC, 7.5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~3 Color: black or grey IP rating: Up to IP66 Certificate: EMC and LVD Compatible with safety strip (TSS)

General Features

  • Voltage: 100V AC, 120V AC, or 230V AC
  • Built-in transformer type: Toroidal
  • Maximum output: 25V DC, 7.5A
  • Plug support: EU, USA, AUS, UK, JPN, or customized
  • Number of actuators: 1~3
  • Color: black or grey
  • IP rating: Up to IP66
  • Certificate: EMC and LVD
  • Compatible with safety strip (TSS)
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Control Panels
Product Number TC9 Series
Product Name Eletric Linear Motion Control Boxes for Furniture Application
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type No Display
Secondary Applications Industrial
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Control stations stainless steel - comex-control-stations-stainless-steel - BARTEC
Specs
Operating Temperature -55 to 60 F (-48.33 to 15.56 C)
View Details
Open / Close Select Switch Control Panel - Model SSOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
Open-Closing Plastic Box - OP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.92 to 7.09 inch (125 to 180 mm)
Width 3.94 to 5.71 inch (100 to 145 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details