Central Technologies Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| Extremely slim, no heat sink required, no external component required | |
| Fixed input isolated & regulated 1 W output, dual output | |
| Fixed input isolated & regulated 3W output, dual output | |
| Fixed input isolated & unregulated .25W output single output RoHS compliant | |
| Fixed input isolated & unregulated 1W output, dual output RoHS compliant. | |
| Fixed input isolated & unregulated 1W output, dual output | |
| Fixed input isolated & unregulated 1W output, single output | |
| Fixed input isolated & unregulated 2W output, single output RoHS compliant. | |
| No external components required, industry standard pinout | |
| No heat sink required, no external component required | |
| No heatsink required, no external component required, ind. standard pinout | |
| Single output voltage, fixed input voltage, industry standard pinout | |
| Single output, no heatsink requires, no external components required | |
| Single output, no heatsink requires, small footprint, fully encapsulated | |
| Wide input isolated & regulated 3W output, dual output |