Central Technologies CTDD2210D-S Series CTDD2210D-0509S-1

Description
Fixed input isolated & unregulated 1W output, single output
Datasheet
Description
Fixed input isolated & unregulated 1W output, single output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTDD2210D-S Series
CTDD2210D-0509S-1
CTDD2210D-S Series CTDD2210D-0509S-1
Fixed input isolated & unregulated 1W output, single output

Fixed input isolated & unregulated 1W output, single output

Datasheet

Technical Specifications

  Central Technologies
Product Category DC-DC Converter Chips
Product Number CTDD2210D-0509S-1
Product Name CTDD2210D-S Series
Output Voltage Type Unregulated Voltage for 1W Output
Output Voltage 9 volts
Input Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
5 V, 1.5 A PWM Step-Down DC/DC Converter - ACT8311 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.5 amps
View Details
DCP021515 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021515U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers