Single output, no heatsink requires, no external components required
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD1906SF-2405-S3K-W75 |
| Product Name | CTDD1906SF-S3K-1 |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Fixed |
| Output Voltage | 5 volts |