Fixed input isolated & regulated 1 W output, dual output
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD2709SF-0509-D3K-1 |
| Product Name | CTDD2709SF-D3K-1 Series |
| Package Type | DIP; Other; UL94-V2 |
| Output Voltage Type | Fixed |
| Features | Shutdown (Inhibit) Pin |
| Output Voltage | -9 to 9 volts |