Fixed input isolated & regulated 3W output, dual output
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD3220DF-1215-D1K-3 |
| Product Name | CTDD3220DF-D1K-3 Series |
| Package Type | DIP; Other; UL94-V0 |
| Output Voltage Type | Fixed |
| Output Voltage | -15 to 15 volts |