No heat sink required, no external component required
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD1507MF-1203-SU3K-1 |
| Product Name | CTDD1507MF-SU3K-1 |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Fixed |
| Output Voltage | 3.3 volts |