No heatsink required, no external component required, ind. standard pinout
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD2010D-2405S-1 |
| Product Name | CTDD2010D-S |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Unregulated 1W, Single Output |
| Output Voltage | 5 volts |