Central Technologies CTDD1507M-D Series CTDD1507M-1212D-1

Description
Fixed input isolated & unregulated 1W output, dual output
Datasheet
Description
Fixed input isolated & unregulated 1W output, dual output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTDD1507M-D Series
CTDD1507M-1212D-1
CTDD1507M-D Series CTDD1507M-1212D-1
Fixed input isolated & unregulated 1W output, dual output

Fixed input isolated & unregulated 1W output, dual output

Datasheet

Technical Specifications

  Central Technologies
Product Category DC-DC Converter Chips
Product Number CTDD1507M-1212D-1
Product Name CTDD1507M-D Series
Package Type Other; UL94-V0
Output Voltage Type Unregulated Voltage for 1W Output
Features Multiple Outputs
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 V, 1.2 A PWM Step-Down DC/DC Converter - ACT8310 - Qorvo
Specs
Package Type Other; TDFN, 8-pin
Input Voltage 2.7 to 5 volts
IOUT 1.2 amps
View Details
 - LT1304CS8-3.3#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SOIC; Other; SOIC8
Configuration / Function Buck
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details