Fixed input isolated & unregulated 1W output, single output
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD2210D-0524S-1 |
| Product Name | CTDD2210D-S Series |
| Output Voltage Type | Unregulated Voltage for 1W Output |
| Output Voltage | 24 volts |
| Input Voltage | 5 volts |