Fixed input isolated & unregulated 2W output, single output RoHS compliant.
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD1907SF-2412S3K-2 |
| Product Name | CTDD1907SF-S3K-2 Series |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Unregulated Voltage for 2W Output |
| Output Voltage | 12 volts |