No heatsink required, no external component required, ind. standard pinout
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD1907SF-0505-DU3K-2 |
| Product Name | CTDD1907SF-DU3K-2 |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Unregulated 2W, Dual Output |
| Output Voltage | 5 volts |