Fixed input isolated & unregulated 1W output, dual output
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD1508M-0509D-1 |
| Product Name | CTDD1508M-D Series |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Unregulated Voltage for 1W Output |
| Features | Multiple Outputs |
| Output Voltage | 9 volts |