Central Technologies CTDD2010DF-SU1K-1 Series CTDD2010DF-1203-SU1K-1

Description
Fixed input isolated & unregulated 1W output, single output
Datasheet
Description
Fixed input isolated & unregulated 1W output, single output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTDD2010DF-SU1K-1 Series
CTDD2010DF-1203-SU1K-1
CTDD2010DF-SU1K-1 Series CTDD2010DF-1203-SU1K-1
Fixed input isolated & unregulated 1W output, single output

Fixed input isolated & unregulated 1W output, single output

Datasheet
Irvine, CA, USA
CTDD2010DF-SU1K-1
CTDD2010DF-1203-SU1K-1
CTDD2010DF-SU1K-1 CTDD2010DF-1203-SU1K-1
Extremely slim, no heat sink required, no external component required

Extremely slim, no heat sink required, no external component required

Datasheet

Technical Specifications

  Central Technologies Central Technologies
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number CTDD2010DF-1203-SU1K-1 CTDD2010DF-1203-SU1K-1
Product Name CTDD2010DF-SU1K-1 Series CTDD2010DF-SU1K-1
Package Type DIP; Other; UL94-V0 Other; UL94-V0
Output Voltage Type Unregulated 1W, Single Output Fixed
Output Voltage 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
Buck 15A Step-Down DC-DC Converter IC - 739-IR3477MTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.5000 volts
Input Voltage 27 volts
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details