Single output, no heatsink requires, small footprint, fully encapsulated
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD1107S-1209S3K-2 |
| Product Name | CTDD1107S-S3K-2 |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Fixed |
| Output Voltage | 9 volts |