Fixed input isolated & unregulated 1W output, single output
Extremely slim, no heat sink required, no external component required
| Central Technologies | Central Technologies | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | CTDD2010DF-0503-SU1K-1 | CTDD2010DF-0503-SU1K-1 |
| Product Name | CTDD2010DF-SU1K-1 Series | CTDD2010DF-SU1K-1 |
| Package Type | DIP; Other; UL94-V0 | Other; UL94-V0 |
| Output Voltage Type | Unregulated 1W, Single Output | Fixed |
| Output Voltage | 3.3 volts | 3.3 volts |