Single output voltage, fixed input voltage, industry standard pinout
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD2010DF-2412-S3K-1 |
| Product Name | CTDD2010DF-S3K-1 |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Fixed |
| Output Voltage | 12 volts |