Fixed input isolated & unregulated 1W output, dual output RoHS compliant.
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD1906SF-1215-DU3K-1 |
| Product Name | CTDD1906SF-DU3K-1 Series |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Unregulated Voltage for 1W Output |
| Features | Multiple Outputs |
| Output Voltage | 15 volts |