Fixed input isolated & unregulated .25W output single output RoHS compliant
| Central Technologies | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | CTDD1106SF-1205-S1K-W2 |
| Product Name | CTDD1106SF-S1K-W2 Series |
| Package Type | Other; UL94-V0 |
| Output Voltage Type | Unregulated Voltage for 0.25W Output |
| Output Voltage | 5 volts |