Central Technologies CTDD1508M-D Series CTDD1508M-1212D-1

Description
Fixed input isolated & unregulated 1W output, dual output
Description
Fixed input isolated & unregulated 1W output, dual output

Suppliers

Company
Product
Description
Supplier Links
Irvine, CA, USA
CTDD1508M-D Series
CTDD1508M-1212D-1
CTDD1508M-D Series CTDD1508M-1212D-1
Fixed input isolated & unregulated 1W output, dual output

Fixed input isolated & unregulated 1W output, dual output

Technical Specifications

  Central Technologies
Product Category DC-DC Converter Chips
Product Number CTDD1508M-1212D-1
Product Name CTDD1508M-D Series
Package Type Other; UL94-V0
Output Voltage Type Unregulated Voltage for 1W Output
Features Multiple Outputs
Output Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP1111AR-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3.0A DC-DC Converter IC - 739-ACT4533BYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 12 volts
Input Voltage 38 volts
View Details
2 suppliers
12V 2A Boost DC-DC Converter IC - 739-LT1109CN8-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube/Rail
Input Voltage 20 volts
IOUT 2 amps
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details