Pletronics, Inc. Datasheets for Oscillators
Oscillators are devices that are used to generate repetitive signals. They produce output signals without an input signal. There are two major types of electronic oscillators: harmonic oscillators and relaxation oscillators. Harmonic oscillators produce sine wave outputs. Relaxation oscillators produce non-sine wave outputs such as square wave, rectangular wave, and sawtooth outputs.
Oscillators: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Features: Pletronics’ NCE4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency | |
| Features: Pletronics’ NCF4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency | |
| Features: Pletronics’ TCA4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function AC Coupled Clipped Sine Wave Output1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency | |
| Features Pletronics’ QM55L Series is a programmable quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 1.8V,... | |
| Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 1.8V nominal... | |
| Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 2.5V nominal... | |
| Features Pletronics’ SM55J Series is a quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 3.3V nominal... | |
| The OHM4 series is available in 3.3V and 5.0V Miniature OCXO with good stability Excellent phase noise characteristics Output: CMOS 10 MHz to 120 MHz | |
| The OSM4 series is available in 3.3V and 5.0V Miniature OCXO with good stability Excellent phase noise characteristics Output: Sine Wave 10 MHz to 120 MHz | |
| Features: Pletronics’ TCA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up Clipped Sine Wave Output 2.8V to 3.3V nominal Supply Voltage... | |
| Features: Pletronics’ TCD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up Clipped Sine Wave Output 2.8V to 3.3V nominal Supply Voltage... | |
| Features: Pletronics’ TCD4 Femtocell Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up Clipped Sine Wave Output 2.8V to 3.3V nominal Supply Voltage | |
| Features: Pletronics’ THA3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage | |
| Features: Pletronics’ THD3 Stratum-III Type Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage | |
| Features: Pletronics’ THD4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Low Power / Fast Warm Up CMOS Output 2.8V to 3.3V nominal Supply Voltage | |
| Features: Pletronics’ TSA4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function CMOS Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency | |
| Features: Pletronics’ UCE4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency | |
| Features: Pletronics’ UCF4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency | |
| Frequency 100.0MHz Stability: Down to +/- 50 ppb Oper. Temp: Up to -40 to 85 Deg C Output: Sinewave Supply Voltage: 5.0V Package (mm): 25.4 x 25.4 x 12.7 | |
| Frequency Range: 10.0M to 40.0M Stability: Down to +/- 10 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS or Clipped Sine Supply Voltage: 3.3V Package (mm):... | |
| Frequency Range: 10.0M to 40.0M Stability: Down to +/- 20 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 14.3 x 9.3... | |
| Frequency Range: 5.0M to 40.0M Stability: Down to +/- 3 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 25.4... | |
| Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 22.1... | |
| Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 20.6 x 20.6... | |
| Frequency Range: 5.0M to 40.0M Stability: Down to +/- 50 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 20.3 x 12.7... | |
| Frequency Range: 5.0M to 40.0M Stability: Down to +/- 3 ppb Oper. Temp: Up to -40 to 85 Deg C Output: LVTTL or Optional Sinewave Supply Voltage: 5.0V Package (mm):... | |
| Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 3.2 x 5 | |
| Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 5 x 7 | |
| Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package: Full DIP/DIL Low Power, Fast Start-up | |
| The OeM8 devices are available in 3.3V Output: CMOS Many available frequencies +/- 50 ppb -40 to 85 °C | |
| The OeS8 devices are available in 3.3V Output: CMOS Many available frequencies +/- 50 ppb -40 to 85 °C |
| Next >> |