Pletronics, Inc. OCXO Oscillator OLA5 Series

Description
Frequency 100.0MHz Stability: Down to +/- 50 ppb Oper. Temp: Up to -40 to 85 Deg C Output: Sinewave Supply Voltage: 5.0V Package (mm): 25.4 x 25.4 x 12.7
Datasheet
Description
Frequency 100.0MHz Stability: Down to +/- 50 ppb Oper. Temp: Up to -40 to 85 Deg C Output: Sinewave Supply Voltage: 5.0V Package (mm): 25.4 x 25.4 x 12.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCXO Oscillator - OLA5 Series - Pletronics, Inc.
Lynnwood, WA, United States
OCXO Oscillator
OLA5 Series
OCXO Oscillator OLA5 Series
Frequency 100.0MHz Stability: Down to +/- 50 ppb Oper. Temp: Up to -40 to 85 Deg C Output: Sinewave Supply Voltage: 5.0V Package (mm): 25.4 x 25.4 x 12.7

Frequency 100.0MHz
Stability: Down to +/- 50 ppb
Oper. Temp: Up to -40 to 85 Deg C
Output: Sinewave
Supply Voltage: 5.0V
Package (mm): 25.4 x 25.4 x 12.7

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OLA5 Series
Product Name OCXO Oscillator
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI100T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S7 - S75010T-1.8432-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 1.84 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 863-510AAA10M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details