Pletronics, Inc. OCXO Oscillator OSP5 Series

Description
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 20.6 x 20.6 11.0
Datasheet
Description
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 20.6 x 20.6 11.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCXO Oscillator - OSP5 Series - Pletronics, Inc.
Lynnwood, WA, United States
OCXO Oscillator
OSP5 Series
OCXO Oscillator OSP5 Series
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 20.6 x 20.6 11.0

Frequency Range: 5.0M to 40.0M
Stability: Down to +/- 5 ppb
Oper. Temp: Up to -40 to 85 Deg C
Output: CMOS
Supply Voltage: 5.0V
Package (mm): 20.6 x 20.6 11.0

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OSP5 Series
Product Name OCXO Oscillator
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2V013FLXCT - Quarktwin Technology Ltd.
Specs
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
Frequency 50 to 690 MHz
View Details
2 suppliers
Surface Mount Oscillators - ECS-2016MVQ-240-BS-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - SA555DG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Programmable Timers and Oscillators - SA555PE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor 8-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details