Pletronics, Inc. Oscillators SM5544JEV-40.0MDK

Description
PLETRONICS SM55J SERIES IS A QUA
Request a Quote Datasheet
Description
PLETRONICS SM55J SERIES IS A QUA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4289-SM5544JEV-40.0MDKTR-ND - DigiKey
Thief River Falls, MN, United States
PLETRONICS SM55J SERIES IS A QUA

PLETRONICS SM55J SERIES IS A QUA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4289-SM5544JEV-40.0MDKTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; SMD 5mm x 3.2mm
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - CA0555CM - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Oscillator Crystal - 510BAA110M000CAGR - Richardson RFPD
Specs
Frequency 110 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I1SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers