Pletronics, Inc. Oscillators SM2220KC-32.768K

Description
PLETRONICS SM22K SERIES IS A QUA
Request a Quote Datasheet
Description
PLETRONICS SM22K SERIES IS A QUA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4289-SM2220KC-32.768KTR-ND - DigiKey
Thief River Falls, MN, United States
PLETRONICS SM22K SERIES IS A QUA

PLETRONICS SM22K SERIES IS A QUA

Buy Now Datasheet
Oscillators - 4289-SM2220KC-32.768KCT-ND - DigiKey
Thief River Falls, MN, United States
PLETRONICS SM22K SERIES IS A QUA

PLETRONICS SM22K SERIES IS A QUA

Buy Now Datasheet
Oscillators - 4289-SM2220KC-32.768KDKR-ND - DigiKey
Thief River Falls, MN, United States
PLETRONICS SM22K SERIES IS A QUA

PLETRONICS SM22K SERIES IS A QUA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4289-SM2220KC-32.768KTR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NE556DR - 025204-NE556DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers
Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
Oscillators - 863-510AAA25M0000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers