Pletronics, Inc. OCXO Oscillator OSA5 Series

Description
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 3 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 25.4 x 12.7
Datasheet
Description
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 3 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 25.4 x 12.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCXO Oscillator - OSA5 Series - Pletronics, Inc.
Lynnwood, WA, United States
OCXO Oscillator
OSA5 Series
OCXO Oscillator OSA5 Series
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 3 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 25.4 x 12.7

Frequency Range: 5.0M to 40.0M
Stability: Down to +/- 3 ppb
Oper. Temp: Up to -40 to 85 Deg C
Output: CMOS
Supply Voltage: 3.3V
Package (mm): 25.4 x 25.4 x 12.7

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OSA5 Series
Product Name OCXO Oscillator
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ACA135M000AAG - Richardson RFPD
Specs
Frequency 135 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SN74LS629 Dual voltage-controlled oscillators - SN74LS629D - Texas Instruments
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Frequency 35 MHz
View Details
2 suppliers