Pletronics, Inc. TCXO or TCVCXO Oscillator NCF4

Description
Features: Pletronics’ NCF4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency
Datasheet
Description
Features: Pletronics’ NCF4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency
Datasheet

Suppliers

Company
Product
Description
Supplier Links
TCXO or TCVCXO Oscillator - NCF4 - Pletronics, Inc.
Lynnwood, WA, United States
TCXO or TCVCXO Oscillator
NCF4
TCXO or TCVCXO Oscillator NCF4
Features: Pletronics’ NCF4 Series Temperature Compensated Crystal Oscillator Optional Voltage Control Function Clipped Sine Wave Output 1.8V to 3.3V nominal Supply Voltage 10 -40 MHz Frequency

Features:

Pletronics’ NCF4 Series Temperature Compensated Crystal Oscillator

Optional Voltage Control Function

Clipped Sine Wave Output

1.8V to 3.3V nominal Supply Voltage

10 -40 MHz Frequency

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number NCF4
Product Name TCXO or TCVCXO Oscillator
Oscillator Type TCXO; TCVCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF34FLXIT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 50 to 690 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S7 - S73310T-65.536-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 65.54 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 863-510AAA004720AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details