Pletronics, Inc. OeXO® Oscillator OeA4 Series

Description
Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 5 x 7
Datasheet
Description
Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 5 x 7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OeXO® Oscillator - OeA4 Series - Pletronics, Inc.
Lynnwood, WA, United States
OeXO® Oscillator
OeA4 Series
OeXO® Oscillator OeA4 Series
Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 5 x 7

Frequency Range: 8.192M to 40.0M
Output: CMOS or Clipped Sine
Supply Voltage: 2.8V to 3.3V
Package (mm): 5 x 7

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OeA4 Series
Product Name OeXO® Oscillator
Oscillator Type OeXO®
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8.19 to 40 MHz
Frequency Stability 50 to 200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - MC100EL1648MG - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1100 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510AAA200M000CAGRTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I7SIAT - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers