Pletronics, Inc. Datasheets for Crystals
Crystals are naturally occurring materials that can be induced to resonate (vibrate) at an exact frequency. Quartz, a piezoelectric crystal that provides excellent mechanical and electrical stability, acquires a charge when compressed, twisted, or distorted.
Crystals: Learn more
| Product Name | Notes |
|---|---|
| Miniature Metal Thru-Hole Crystal Available in 3 heights, UM1: 8.1mm, UM4: 4.8mm, UM5: 6.0mm and as Surface Mount Gull Wing: UM1G | |
| Pletronics’ SM10T Series is a miniature surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 12 MHz to 67.5 MHz 2.5... | |
| Pletronics’ SM12T Series is a miniature surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 10 MHz to 80 MHz Fundamental... | |
| Pletronics’ SM7T Series is a miniature lowprofile surface mount crystal. Package is ideal for automated surface mountassembly and reflow practices. Tape and Reel packaging 26 MHz to 60 MHz 1.25... | |
| Pletronics’ SM8T Series is a miniature low profile surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 20 MHz to 80... | |
| Pletronics’ SM9T Series is a miniature low profile surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 16 MHz to 80... | |
| The Pletronics’ LP49 Series is a low profile thru-hole crystal Bulk packaging 3 MHz to 70 MHz HC-49/US AT Cut Crystal LP21 0.082 (2.10mm) high LP24 0.100 (2.50mm) high LP49... | |
| The Pletronics’ MP49 Series is a thru-hole crystal Bulk packaging 1.8 MHz to 210 MHz AT Cut Crysta | |
| The Pletronics’ SM11T Series is a miniature surface mount crystal. Package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 8 MHz to 150 MHz... | |
| The Pletronics’ SM13S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 32.768 KHz only 1.5... | |
| The Pletronics’ SM13T Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 6 MHz to 70... | |
| The Pletronics’ SM20S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 32.768 KHz only 3.8... | |
| The Pletronics’ SM42 Series is a miniature surface mount crystal The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging. 3 MHz to 70... | |
| The Pletronics’ SM7S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 32.768 KHz only 1.2... | |
| The Pletronics’ SM8S Series is a miniature surface mount crystal. The package is ideal for automated surface mount assembly and reflow practices. Tape and Reel packaging 32.768 KHz only 1.5... | |
| The Pletronics’ WX Series is a cylindrical watch crystal. 32.768 KHz only XY Cut Crystal Available in 2 sizes - WX:3x8mm, WX26:2x6mm |