Pletronics, Inc. Oscillators GT11007-20.0M

Description
TCXO 20MHZ 3.3V GPS MODULE 1574M
Request a Quote Datasheet
Description
TCXO 20MHZ 3.3V GPS MODULE 1574M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4289-GT11007-20.0M-ND - DigiKey
Thief River Falls, MN, United States
TCXO 20MHZ 3.3V GPS MODULE 1574M

TCXO 20MHZ 3.3V GPS MODULE 1574M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4289-GT11007-20.0M-ND
Product Name Oscillators
Oscillator Type TCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Supply Voltage 1.8 V
View Details
Clock/Timing - Programmable Timers and Oscillators - NA556N - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Oscillator Crystal - 510ACA74M2500BAG - Richardson RFPD
Specs
Frequency 74.25 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Timers and Oscillators - CD4536BEE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details