Pletronics, Inc. OeXO® Oscillator OeM4 Series

Description
Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package: Full DIP/DIL Low Power, Fast Start-up
Datasheet
Description
Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package: Full DIP/DIL Low Power, Fast Start-up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OeXO® Oscillator - OeM4 Series - Pletronics, Inc.
Lynnwood, WA, United States
OeXO® Oscillator
OeM4 Series
OeXO® Oscillator OeM4 Series
Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package: Full DIP/DIL Low Power, Fast Start-up

Frequency Range: 8.192M to 40.0M
Output: CMOS or Clipped Sine
Supply Voltage: 2.8V to 3.3V
Package: Full DIP/DIL
Low Power, Fast Start-up

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OeM4 Series
Product Name OeXO® Oscillator
Oscillator Type OeXO®
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8.19 to 40 MHz
Frequency Stability 50 to 200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillators - 863-510ACB153M600AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
3 suppliers
Oscillators - 296-45036-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers