Pletronics, Inc. OCXO Oscillator OSK6 Series

Description
Frequency Range: 10.0M to 40.0M Stability: Down to +/- 20 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 14.3 x 9.3 x 6.5
Datasheet
Description
Frequency Range: 10.0M to 40.0M Stability: Down to +/- 20 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 14.3 x 9.3 x 6.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCXO Oscillator - OSK6 Series - Pletronics, Inc.
Lynnwood, WA, United States
OCXO Oscillator
OSK6 Series
OCXO Oscillator OSK6 Series
Frequency Range: 10.0M to 40.0M Stability: Down to +/- 20 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 14.3 x 9.3 x 6.5

Frequency Range: 10.0M to 40.0M
Stability: Down to +/- 20 ppb
Oper. Temp: Up to -40 to 85 Deg C
Output: CMOS
Supply Voltage: 5.0V
Package (mm): 14.3 x 9.3 x 6.5

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OSK6 Series
Product Name OCXO Oscillator
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Clock/Timing - Programmable Timers and Oscillators - MC14541BD - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 3 MHz
View Details
Oscillator Crystal - 510BBA108M000AAG - Richardson RFPD
Specs
Frequency 108 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Programmable Oscillators - 296-LMK61E08-SIARTR-ND - DigiKey
Specs
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Programmable
View Details
3 suppliers