Pletronics, Inc. OCXO Oscillator OSF4 Series

Description
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 50 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 20.3 x 12.7 x 11.0
Datasheet
Description
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 50 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 20.3 x 12.7 x 11.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCXO Oscillator - OSF4 Series - Pletronics, Inc.
Lynnwood, WA, United States
OCXO Oscillator
OSF4 Series
OCXO Oscillator OSF4 Series
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 50 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 5.0V Package (mm): 20.3 x 12.7 x 11.0

Frequency Range: 5.0M to 40.0M
Stability: Down to +/- 50 ppb
Oper. Temp: Up to -40 to 85 Deg C
Output: CMOS
Supply Voltage: 5.0V
Package (mm): 20.3 x 12.7 x 11.0

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OSF4 Series
Product Name OCXO Oscillator
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013LXI062T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 62.5 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
4 Pin Oscillator S1 - S13305-30.000-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S1
Frequency 30 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510ACA148M500BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details