XTAL OSC XO 24.0000MHZ CMOS TTL
24MHz XO (Standard) CMOS, TTL Oscillator 1.8V Enable/Disable 4-SMD, No Lead
XTAL OSC XO 24.0000MHZ CMOS TTL
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 4289-QM5545LEX-24.0MCT-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 50 ppm |