Pletronics, Inc. CMOS Programmable Clock Oscillator QM55L

Description
Features Pletronics’ QM55L Series is a programmable quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 1.8V, 2.5V, or 3.3V nominal Supply Voltage 1-200 MHz Frequency Range (1-125MHz at 1.8V) Fundamental crystals Applications Driving A/Ds, D/As, FPGAs Digital Video Ethernet, GbE Medical Storage Area Networking COTS Broad Band Access SONET/ SDH/ DWDM Test & Measurement
Datasheet
Description
Features Pletronics’ QM55L Series is a programmable quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 1.8V, 2.5V, or 3.3V nominal Supply Voltage 1-200 MHz Frequency Range (1-125MHz at 1.8V) Fundamental crystals Applications Driving A/Ds, D/As, FPGAs Digital Video Ethernet, GbE Medical Storage Area Networking COTS Broad Band Access SONET/ SDH/ DWDM Test & Measurement
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CMOS Programmable Clock Oscillator - QM55L - Pletronics, Inc.
Lynnwood, WA, United States
CMOS Programmable Clock Oscillator
QM55L
CMOS Programmable Clock Oscillator QM55L
Features Pletronics’ QM55L Series is a programmable quartz crystal controlled precision square wave oscillator CMOS Output (will interface with TTL devices) Enable/Disable Function includes low standby power Low Jitter 1.8V, 2.5V, or 3.3V nominal Supply Voltage 1-200 MHz Frequency Range (1-125MHz at 1.8V) Fundamental crystals Applications Driving A/Ds, D/As, FPGAs Digital Video Ethernet, GbE Medical Storage Area Networking COTS Broad Band Access SONET/ SDH/ DWDM Test & Measurement

Features

  • Pletronics’ QM55L Series is a programmable quartz crystal controlled precision square wave oscillator
  • CMOS Output (will interface with TTL devices)
  • Enable/Disable Function includes low standby power
  • Low Jitter
  • 1.8V, 2.5V, or 3.3V nominal Supply Voltage
  • 1-200 MHz Frequency Range (1-125MHz at 1.8V)
  • Fundamental crystals

Applications

Driving A/Ds, D/As, FPGAs

Digital Video

Ethernet, GbE

Medical

Storage Area Networking

COTS

Broad Band Access

SONET/ SDH/ DWDM

Test & Measurement

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number QM55L
Product Name CMOS Programmable Clock Oscillator
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free; Programmable
Frequency 1 to 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ABA172M500AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - LM555CM - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
2 suppliers