Pletronics, Inc. OCXO Oscillator OSN4 Series

Description
Frequency Range: 10.0M to 40.0M Stability: Down to +/- 10 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS or Clipped Sine Supply Voltage: 3.3V Package (mm): 9.7 x 7.5 x 4.1
Datasheet
Description
Frequency Range: 10.0M to 40.0M Stability: Down to +/- 10 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS or Clipped Sine Supply Voltage: 3.3V Package (mm): 9.7 x 7.5 x 4.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCXO Oscillator - OSN4 Series - Pletronics, Inc.
Lynnwood, WA, United States
OCXO Oscillator
OSN4 Series
OCXO Oscillator OSN4 Series
Frequency Range: 10.0M to 40.0M Stability: Down to +/- 10 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS or Clipped Sine Supply Voltage: 3.3V Package (mm): 9.7 x 7.5 x 4.1

Frequency Range: 10.0M to 40.0M
Stability: Down to +/- 10 ppb
Oper. Temp: Up to -40 to 85 Deg C
Output: CMOS or Clipped Sine
Supply Voltage: 3.3V
Package (mm): 9.7 x 7.5 x 4.1

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OSN4 Series
Product Name OCXO Oscillator
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 10 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2520 165 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 863-510ACA156M250BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TPL5110DDCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers