Pletronics, Inc. OeXO® Oscillator OeD4 Series

Description
Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 3.2 x 5
Datasheet
Description
Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 3.2 x 5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OeXO® Oscillator - OeD4 Series - Pletronics, Inc.
Lynnwood, WA, United States
OeXO® Oscillator
OeD4 Series
OeXO® Oscillator OeD4 Series
Frequency Range: 8.192M to 40.0M Output: CMOS or Clipped Sine Supply Voltage: 2.8V to 3.3V Package (mm): 3.2 x 5

Frequency Range: 8.192M to 40.0M
Output: CMOS or Clipped Sine
Supply Voltage: 2.8V to 3.3V
Package (mm): 3.2 x 5

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OeD4 Series
Product Name OeXO® Oscillator
Oscillator Type OeXO®
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8.19 to 40 MHz
Frequency Stability 50 to 200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - CY2V014FLXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type VCXO; VCXO
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
MEMS Oscillators - 1898323P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor μMAX
Features / Standards RoHS
Frequency 1050 MHz
View Details