XTAL OSC XO 66.6667MHZ CMOS SMD
XTAL OSC XO 66.6667MHZ CMOS SMD
66.6667MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 4289-SM5545JCV-66.6667MDKR-ND |
| Product Name | Oscillators |
| Oscillator Type | XO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Frequency Stability | 50 ppm |