Pletronics, Inc. OCXO Oscillator OSJ7 Series

Description
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 22.1 x 11.0
Datasheet
Description
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 22.1 x 11.0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OCXO Oscillator - OSJ7 Series - Pletronics, Inc.
Lynnwood, WA, United States
OCXO Oscillator
OSJ7 Series
OCXO Oscillator OSJ7 Series
Frequency Range: 5.0M to 40.0M Stability: Down to +/- 5 ppb Oper. Temp: Up to -40 to 85 Deg C Output: CMOS Supply Voltage: 3.3V Package (mm): 25.4 x 22.1 x 11.0

Frequency Range: 5.0M to 40.0M
Stability: Down to +/- 5 ppb
Oper. Temp: Up to -40 to 85 Deg C
Output: CMOS
Supply Voltage: 3.3V
Package (mm): 25.4 x 22.1 x 11.0

Supplier's Site Datasheet

Technical Specifications

  Pletronics, Inc.
Product Category Oscillators
Product Number OSJ7 Series
Product Name OCXO Oscillator
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 5 to 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillator Crystal - 510ABB156M250BAG - Richardson RFPD
Specs
Frequency 156 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - NA555DR - 024706-NA555DR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 8-SOIC
Frequency 0.1000 MHz
View Details
3 suppliers