Abracon, LLC Datasheets for IC Timers
IC timers are semiconductor circuits that generate or set timing for electronic circuits.
IC Timers: Learn more
| Product Name | Notes |
|---|---|
| RoHS/RoHS II Compliant Series: AB-557 Operating Temperature: -40°C ~ 85°C Main Purpose: PCI Express (PCIe), Clock Generator Output: HCSL, LVCMOS Number of Circuits: 1 Ratio - Input:Output: 0:02 Differential -... | |
| RoHS/RoHS II Compliant Series: AB-557 Operating Temperature: -40°C ~ 85°C Main Purpose: PCI Express (PCIe), Clock Generator Output: HCSL, LVDS Number of Circuits: 1 Ratio - Input:Output: 0:02 Differential -... | |
| RoHS/RoHS II Compliant Series: AB-557 Operating Temperature: -40°C ~ 85°C Main Purpose: PCI Express (PCIe), Clock Generator Output: HCSL, LVPECL Number of Circuits: 1 Ratio - Input:Output: 0:02 Differential -... | |
| RoHS/RoHS II Compliant Series: AB-557 Operating Temperature: -40°C ~ 85°C Main Purpose: PCI Express (PCIe), Clock Generator Output: HCSL Number of Circuits: 1 Ratio - Input:Output: 0:02 Differential - Input:Output:... |