TUC-VGA (VERSION V1.0R) -- USB-C TO VGA HDTV ADAPTER
TRENDnet Inc.USB-C to VGA HDTV AdapterTUC-VGA (Version v1.0R)
Description
Connect an additional high resolution monitor to a workstation in Extend Mode
Experience an HDTV display up to 1920 x 1200 resolution at 60 Hz
Flawless video with high speed USB TYPE-C to VGA connection
Powered by the connected computer
Supports Windows® and Mac® operating systems
TRENDnet Inc.
Done
Description
Connect an additional high resolution monitor to a workstation in Extend Mode
Experience an HDTV display up to 1920 x 1200 resolution at 60 Hz
Flawless video with high speed USB TYPE-C to VGA connection
Powered by the connected computer
Supports Windows® and Mac® operating systems
Connect an additional high resolution monitor to a workstation in Extend Mode
Experience an HDTV display up to 1920 x 1200 resolution at 60 Hz
Flawless video with high speed USB TYPE-C to VGA connection
Powered by the connected computer
Supports Windows® and Mac® operating systems
Connect an additional high resolution monitor to a workstation in Extend Mode
Experience an HDTV display up to 1920 x 1200 resolution at 60 Hz
Flawless video with high speed USB TYPE-C to VGA connection