H2W Technologies Datasheets for Ball Slides

Ball slides are simple linear motion devices that provide smooth linear motion, accurately controlled by the rotation of the drive mechanism. 
Ball Slides: Learn more

Product Name Notes
The BL Series belt drive stage is a low cost, durable and surprisingly quiet positioning stage that is well suited for both open and closed loop operation. The stage is...
The LSS-006-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total...
The LSS-008-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper...
The LSS-016-04-006-ME is a revolutionary new series of single axis linear stepper stages that integrates a linear encoder into the single-axis linear stepper motor stage to operate the linear stepper...
The VCS05-011-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length...
The VCS05-011-CR-01-MCH voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length...
The VCS05-060-BS-01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length...
The VCS05-060-BS-01-M-C- D voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke...
The VCS05-060-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length...
The VCS05-060-BS-12 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length...
The VCS05-060-VBS-V01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length...
The VCS05-11-B-P-C voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length...
The VCS06-005-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC06-08-005-2X to generate a continuous/peak force of 0.85 lbs [3.8 N]/2.6 lbs [11.4 N] with a total stroke length...
The VCS06-005-BS-12 voice coil positioning stage uses H2W voice coil motor NCC06-08-005-2X to generate a continuous/peak force of 0.85 lbs [3.8 N]/1.5 lbs [6.6 N] with a total stroke length...
The VCS08-700/08-350-BS- 01-MC-XY is a high force, high acceleration, voice coil driven, closed loop XY positioning stage. It is ideal for high force positioning applications. It uses H2W voice coil...
The VCS10-023-BS-01 voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length...
The VCS10-023-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length...
The VCS10-023-BS-01-M-H voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length...
The VCS10-023-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length...
The VCS10-023-BS-01-MC-A voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length...
The VCS10-023-BS-01-MCS voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length...
The VCS10-023-BS-01-MCS- R voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke...
The VCS10-023-BS-12 voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length...
The VCS10-046-BS-01-M voice coil positioning stage uses dual H2W voice coil motors NCC10-15-023-1X to generate a combined continuous/peak force of 4.6 lbs [20.4 N]/13.8 lbs [61.4 N] with a total...
The VCS10-108-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC10-30-108-1H to generate a continuous/peak force of 10.8 lbs [48.0 N]/32.4 lbs [144 N] with a total stroke length...
The VCS20-020-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.6 N] with a total stroke length...
The VCS20-020-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length...
The VCS20-020-LB-12 voice coil positioning stage uses H2W voice coil motor NCC02-07-001-1R to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length...
Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a...