The VCS10-023-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VCS10-023-BS-01-MC |
| Product Name | Voice Coil Positioning Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 2 inch (50.8 mm) |
| Carriage Load | 2.3 lbs (1.04 kg) |
| Orientation | Vertical (optional feature); Inverted (optional feature); Horizontal |