H2W Technologies Single Axis Linear Stepper Stage LSS-006-04-06

Description
The LSS-006-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 6.0in [152mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to the motors via a standard 9-pin D-subminiature connector. It has a home positioning sensor along with end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the optional cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge. Optional cable carrier and end-of-travel-sensor s can easily be integrated into this package. This package is low cost, and has a short lead time for custom lengths and/or options.
Datasheet
Description
The LSS-006-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 6.0in [152mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to the motors via a standard 9-pin D-subminiature connector. It has a home positioning sensor along with end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the optional cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge. Optional cable carrier and end-of-travel-sensor s can easily be integrated into this package. This package is low cost, and has a short lead time for custom lengths and/or options.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Axis Linear Stepper Stage - LSS-006-04-06 - H2W Technologies
Santa Clarita, CA, USA
Single Axis Linear Stepper Stage
LSS-006-04-06
Single Axis Linear Stepper Stage LSS-006-04-06
The LSS-006-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 6.0in [152mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to the motors via a standard 9-pin D-subminiature connector. It has a home positioning sensor along with end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the optional cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge. Optional cable carrier and end-of-travel-sensor s can easily be integrated into this package. This package is low cost, and has a short lead time for custom lengths and/or options.

The LSS-006-04-06 is a low cost, low profile Linear Stepper Stage that uses H2W linear stepper motor STS-0620-R to generate a force of 6.0 lbs [26.7 N] with a total stroke length of 6.0in [152mm]. The moving motor has a high flex ribbon motor power cable guided by a u-channel. Power is supplied to the motors via a standard 9-pin D-subminiature connector. It has a home positioning sensor along with end-of-travel rubber bumper stops. There are also provisions that allow customer cables to be routed within the optional cable carrier. Custom mounting holes on the moving table are available upon request at no additional charge. Optional cable carrier and end-of-travel-sensors can easily be integrated into this package. This package is low cost, and has a short lead time for custom lengths and/or options.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number LSS-006-04-06
Product Name Single Axis Linear Stepper Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 6 inch (152 mm)
Rated Speed 0.0100 to 80 in/sec (0.0152 to 122 m/min)
Carriage Load 6 lbs (2.72 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Manual Linear Stage, Crossed-Roller Bearings, 2.0 in. Travel, 1/4-20 - 436 - Newport MKS
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 inch (50 mm)
Device Type Crossed Roller Slide
View Details
Low Cost X and XY Piezoelectric Nanopositioning System - P-611.1 · P-611.2 - PI (Physik Instrumente) L.P.
Specs
Stroke or X-Axis Travel 0.0047 inch (0.1200 mm)
Motor Type Piezoelectric
View Details
Ball Slide Positioning Stage - 453MM-XYZ - Isotech, Inc.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0 to 0.9843 inch (0.0 to 25 mm)
Carriage Load 0.0 to 55.12 lbs (0.0 to 25 kg)
View Details
Ball Slide Cylinders - BSC 1000 - Compact Automation
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.0984 to 7.87 inch (2.5 to 200 mm)
Orientation Horizontal
View Details