H2W Technologies Voice Coil Positioning Stage VCS10-108-BS-01-MC

Description
The VCS10-108-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC10-30-108-1H to generate a continuous/peak force of 10.8 lbs [48.0 N]/32.4 lbs [144 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet
Description
The VCS10-108-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC10-30-108-1H to generate a continuous/peak force of 10.8 lbs [48.0 N]/32.4 lbs [144 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS10-108-BS-01-MC - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS10-108-BS-01-MC
Voice Coil Positioning Stage VCS10-108-BS-01-MC
The VCS10-108-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC10-30-108-1H to generate a continuous/peak force of 10.8 lbs [48.0 N]/32.4 lbs [144 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

The VCS10-108-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC10-30-108-1H to generate a continuous/peak force of 10.8 lbs [48.0 N]/32.4 lbs [144 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS10-108-BS-01-MC
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Carriage Load 32.4 lbs (14.69 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Stage - Sigma Trac II - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axis Configuration X Axis Only; X-Y Axes (optional feature)
Stroke or X-Axis Travel 4.33 to 52.56 inch (110 to 1335 mm)
Rated Speed 157 in/sec (240 m/min)
View Details
Single Axis Stages - SK Series - HIWIN Corporation
Specs
Axis Configuration X Axis Only
Drive Type Ball Screw
View Details
STAINLESS STEEL 45MM DETENT SLIDE 28
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 27.56 inch (700 mm)
View Details