H2W Technologies Datasheets for Crossed Roller Slides
Crossed roller slides are simple linear motion devices that consist of a stationary base and a moving carriage. The rollers are crossed at a 90° angle in an alternating fashion and are enclosed in the rails, which have a machined V-shaped groove to support the rollers.
Crossed Roller Slides: Learn more
| Product Name | Notes |
|---|---|
| Features: - Wider footprint, very stable platform - Low Profile - Large load carrying capability - Smooth motion - Cable carriers to route payload cables - Two axis of coordinated... | |
| H2W Technologies designed the VCS20-20-03-MC-01-XY as a 3-axis positioning solution where compact size and cost were important. Using voice coil motors, instead of 3-phase brushless linear motors, significantly reduced the... | |
| The H2W belt drive stage is a quiet-running economical solution for high applications that require medium accuracy and rapid positioning. The simple design of the assembly offers long and relatively... | |
| The VCS01-001-CR-001-F voice coil positioning stage uses H2W voice coil motor NCC01-04-001-1X to generate a continuous/peak force of 0.06 lbs [0.27 N]/0.18 lbs [0.80 N] with a total stroke length... | |
| The VCS02-001-CR-001-MC voice coil positioning stage uses H2W voice coil motor NCC02-07-001-1R to generate a continuous/peak force of 0.26 lbs [1.2 N]/0.78 lbs [3.5 N] with a total stroke length... | |
| The VCS03-050-BS-01-MC voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length... | |
| The VCS03-050-CR-0005-MC voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length... | |
| The VCS03-050-CR-001-C voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length... | |
| The VCS03-050-LB-01-MC voice coil positioning stage uses H2W voice coil motor NCC03-15-050-2X to generate a continuous/peak force of 5.0 lbs [22.3 N]/15.0 lbs [66.8 N] with a total stroke length... | |
| The VCS05-011-CR-001-F voice coil positioning stage uses H2W voice coil motor NCC05-11-011-1X to generate a continuous/peak force of 1.1 lbs [4.9 N]/3.3 lbs [14.7 N] with a total stroke length... | |
| The VCS05-060-CR-001 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length... | |
| The VCS05-060-CR-001-V voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length... | |
| The VCS05-060-CR-01-M voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length... | |
| The VCS06-500-CR-01-MC voice coil positioning stage uses H2W voice coil motor NCC06-60-500-1X to generate a continuous/peak force of 50.0 lbs [227 N]/150 lbs [681 N] with a total stroke length... | |
| The VCS06-500-CR-01A-MC voice coil positioning stage uses H2W voice coil motor NCC06-60-500-1X to generate a continuous/peak force of 50.0 lbs [227 N]/150 lbs [681 N] with a total stroke length... | |
| The VCS10-027-CR-001 voice coil positioning stage uses H2W voice coil motor NCC10-15-027-1RC to generate a continuous/peak force of 2.7 lbs [12.0 N]/8.1 lbs [36.0 N] with a total stroke length... | |
| The VCS10-046/023-CR-001 -CXY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC10-15-023-1X. | |
| The VCS14-020-CR-01-MCS voice coil positioning stage uses H2W voice coil motor NCC14-15-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length... | |
| The VCS15-084-CR-001-CS voice coil positioning stage uses H2W voice coil motor NCC15-24-050-1R to generate a continuous/peak force of 8.4 lbs [37.4 N]/25.2 lbs [112 N] with a total stroke length... | |
| The VCS15-084-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motors NCC15-24-050-1R (bottom... | |
| The VCS20-020-CR-001-CS voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length... | |
| The VCS20-020-CR-001-XY is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. Each... | |
| The VCS20-020-CR-001-XY- A is a high accuracy, voice coil driven, closed loop XY positioning stage. It is ideal for high accuracy positioning applications. It uses H2W voice coil motor NCC20-18-020-1X. | |
| The VCS20-020-CR-01-CSV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length... | |
| The VCS20-020-CR-01-MCS voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length... | |
| The VCS20-020-CR-01-MS voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length... | |
| The VCS20-020-CR-01-SV voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1A to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length... | |
| The VCS40-020-CR-01-MF voice coil positioning stage uses H2W voice coil motor NCC52-20-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.7 N] with a total stroke length... | |
| The vertical gantry design provides a stable and accurate motion platform for high-cycle pick and place applications. The linear motors offer almost maintenance-free operation and will not develop backlash problems... | |
| The XR Positioning Stage is a compact, small cross section open or enclosed positioning stage for short stroke linear servo applications (up to 12 inch stroke). It is driven by... | |
| This positioning stage offers a very compact platform for the precise positioning of delicate payloads in high-cycle applications. This extremely smooth running linear stage enables the engineer to reduce the... | |
| Voice Coil Linear Positioning Stages are designed for a variety of short stroke and high velocity applications. They have a stroke lengths of up to 2.0 in. (50 mm), a... |