H2W Technologies Voice Coil Positioning Stage VCS05-060-BS-01

Description
The VCS05-060-BS-01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
Description
The VCS05-060-BS-01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
Datasheet
Datasheet Summary
Powered by GS/AI

The VCS05-060-BS-01 is a voice coil positioning stage using a stationary coil and moving magnet actuator, with a stroke of 0.50 in (12.7 mm) and 1 micron encoder resolution. It features a ball slide bearing, a moving mass of 581 grams, and a total mass of 1094 grams. The actuator delivers a continuous force of 26.7 N (6.0 lbs) and a peak force of 80.1 N (18.0 lbs), with a force constant of 27.8 N/A, resistance of 11.5 ohms at 20°C, and inductance of 4.5 mH at 20°C. Maximum power is 12 W at 100% duty cycle and 102 W at 10% duty cycle. The housing includes a 1/4-20 countersunk bore (3 places) and 10-32 tapped holes (4 places) for mounting.

Datasheet Summary
Powered by GS/AI

The VCS05-060-BS-01 is a voice coil positioning stage using a stationary coil and moving magnet actuator, with a stroke of 0.50 in (12.7 mm) and 1 micron encoder resolution. It features a ball slide bearing, a moving mass of 581 grams, and a total mass of 1094 grams. The actuator delivers a continuous force of 26.7 N (6.0 lbs) and a peak force of 80.1 N (18.0 lbs), with a force constant of 27.8 N/A, resistance of 11.5 ohms at 20°C, and inductance of 4.5 mH at 20°C. Maximum power is 12 W at 100% duty cycle and 102 W at 10% duty cycle. The housing includes a 1/4-20 countersunk bore (3 places) and 10-32 tapped holes (4 places) for mounting.

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS05-060-BS-01 - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS05-060-BS-01
Voice Coil Positioning Stage VCS05-060-BS-01
The VCS05-060-BS-01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.

The VCS05-060-BS-01 voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS05-060-BS-01
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 2 inch (50.8 mm)
Carriage Load 6 lbs (2.72 kg)
Orientation Vertical (optional feature); Inverted (optional feature); Horizontal
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - ATG35S+690L - THK America, Inc.
Specs
Stroke or X-Axis Travel 14.46 inch (367 mm)
View Details
CHARON2 Stacked Platform - CHARON2 XYT (DXR+) 0475 x 0410 - ETEL S.A.
Specs
Axis Configuration X-Y Axes; Tip/Tilt Axes
Stroke or X-Axis Travel 0.0 to 18.7 inch (0.0 to 475 mm)
Y-Axis Travel 0.0 to 16.14 inch (0.0 to 410 mm)
View Details
Precise Work Stage - YZH Series - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1.97 to 23.62 inch (50 to 600 mm)
Orientation Horizontal
View Details
Linear Guide Blocks - 360818 - RS Components, Ltd.
Specs
Carriage Load 1257 lbs (570 kg)
View Details