H2W Technologies Voice Coil Positioning Stage VCS05-060-BS-01-M-C-D

Description
The VCS05-060-BS-01-M-C- D voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet
Description
The VCS05-060-BS-01-M-C- D voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS05-060-BS-01-M-C-D - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS05-060-BS-01-M-C-D
Voice Coil Positioning Stage VCS05-060-BS-01-M-C-D
The VCS05-060-BS-01-M-C- D voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

The VCS05-060-BS-01-M-C-D voice coil positioning stage uses H2W voice coil motor NCC05-18-060-2X to generate a continuous/peak force of 6.0 lbs [26.7 N]/18.0 lbs [80.1 N] with a total stroke length of 0.50 in [12.1mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS05-060-BS-01-M-C-D
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Carriage Load 6 to 18 lbs (2.72 to 8.16 kg)
Unlock Full Specs
to access all available technical data

Similar Products

XY Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-XY-R-V-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
Linear Guide Actuator - ENDURO - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Carriage Load 1528 lbs (693 kg)
Orientation Horizontal
Device Type Crossed Roller Slide
View Details
Linear Motion - Slide Rail - FBL35S+356L - THK America, Inc.
Specs
Stroke or X-Axis Travel 10.98 inch (279 mm)
View Details