The VCS20-020-BS-01-M is a voice coil positioning stage with a 2.00-inch (50.8 mm) stroke, using a ball slide bearing for smooth motion. It has a moving mass of 1.72 lbs (780.1 g) and a total mass of 3.26 lbs (1480 g). The integrated linear encoder offers 1 micron resolution. The motor delivers a continuous force of 2.0 lbs (8.9 N) and a peak force of 6.0 lbs (26.7 N), with a force constant of 6.1 N/A and a motor constant of 3.34 N/sqrt(Watt). Electrical specifications include a resistance of 3.50 ohms and an inductance of 3.70 mH at 20°C. The stage operates with a maximum power of 7 watts at 100% duty cycle and 64 watts at 10% duty cycle.
The VCS20-020-BS-01-M voice coil positioning stage uses H2W voice coil motor NCC20-18-020-1X to generate a continuous/peak force of 2.0 lbs [8.9 N]/6.0 lbs [26.6 N] with a total stroke length of 2.0 in [50.8 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The magnet housing is the moving part of the assembly so that there are no moving (flexing) cables in the system.
| H2W Technologies | |
|---|---|
| Product Category | Linear Slides and Linear Stages |
| Product Number | VCS20-020-BS-01-M |
| Product Name | Voice Coil Positioning Stage |
| Axis Configuration | X Axis Only |
| Stroke or X-Axis Travel | 2 inch (50.8 mm) |
| Carriage Load | 2 lbs (0.9070 kg) |
| Orientation | Vertical (optional feature); Inverted (optional feature); Horizontal |