H2W Technologies Voice Coil Positioning Stage VCS10-023-BS-01-MCS

Description
The VCS10-023-BS-01-MCS voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. This voice coil positioning stage also comes supplied with a thru hole, should your application require a hollow actuator. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.
Datasheet
Description
The VCS10-023-BS-01-MCS voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. This voice coil positioning stage also comes supplied with a thru hole, should your application require a hollow actuator. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Positioning Stage - VCS10-023-BS-01-MCS - H2W Technologies
Santa Clarita, CA, USA
Voice Coil Positioning Stage
VCS10-023-BS-01-MCS
Voice Coil Positioning Stage VCS10-023-BS-01-MCS
The VCS10-023-BS-01-MCS voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. This voice coil positioning stage also comes supplied with a thru hole, should your application require a hollow actuator. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.

The VCS10-023-BS-01-MCS voice coil positioning stage uses H2W voice coil motor NCC10-15-023-1X to generate a continuous/peak force of 2.3 lbs [10.2 N]/6.9 lbs [30.7 N] with a total stroke length of 1.0 in [25.4 mm]. The 1.0-micron resolution encoder allows for precise positioning. It comes supplied with a ball slide which allows for smooth motion. The motor coil is the moving part of the assembly in order to reduce the moving mass of the system. Power is supplied to the motor via a high flex, high reliability flat ribbon cable. This voice coil positioning stage also comes supplied with a thru hole, should your application require a hollow actuator. The voice coil motor has been mounted to the side of the bearing assembly in order to reduce the overall height and length of the system.

Supplier's Site Datasheet

Technical Specifications

  H2W Technologies
Product Category Linear Slides and Linear Stages
Product Number VCS10-023-BS-01-MCS
Product Name Voice Coil Positioning Stage
Axis Configuration X Axis Only
Stroke or X-Axis Travel 1 inch (25.4 mm)
Carriage Load 2.3 lbs (1.04 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Motion - Slide Rail - FBL35S+406L - THK America, Inc.
Specs
Stroke or X-Axis Travel 12.01 inch (305 mm)
View Details
Linear Guide Blocks - 360909 - RS Components, Ltd.
Specs
Carriage Load 2113 lbs (958 kg)
View Details
XYZ Linear Stage, Gothic-Arch, 65x65 mm, Micro XZ, Pico Y, 8-32, 1/4-20 - 9063-XYZ-NPN - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 1 inch (25.4 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details